HIGH PRESSURE SODIUM TYPE
DIFFUSE COLOR
5.75 INCH OVERALL LENGTH
6 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
B17 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
15000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S55 ANSI CODE/BALLAST
ECOLUX[R], LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.12 INCH
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
DIFFUSE COLOR
5.75 INCH OVERALL LENGTH
6 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
B17 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
15000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S55 ANSI CODE/BALLAST
ECOLUX[R], LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.12 INCH
HIGH PRESSURE SODIUM TYPE
DIFFUSE COLOR
5.75 INCH OVERALL LENGTH
6 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
B17 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
15000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S55 ANSI CODE/BALLAST
ECOLUX[R], LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.12 INCH