HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
7.75 INCH OVERALL LENGTH
12 STANDARD PACKAGE
150 W WATTAGE
E39 MOGUL SCREW BASE TYPE
15000 LIFE IN HOUR
ED23.5 SHAPE DESIGNATION
2200
65 COLOR RENDERING INDEX
10500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S55 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.937 INCH
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
7.75 INCH OVERALL LENGTH
12 STANDARD PACKAGE
150 W WATTAGE
E39 MOGUL SCREW BASE TYPE
15000 LIFE IN HOUR
ED23.5 SHAPE DESIGNATION
2200
65 COLOR RENDERING INDEX
10500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S55 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.937 INCH
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
7.75 INCH OVERALL LENGTH
12 STANDARD PACKAGE
150 W WATTAGE
E39 MOGUL SCREW BASE TYPE
15000 LIFE IN HOUR
ED23.5 SHAPE DESIGNATION
2200
65 COLOR RENDERING INDEX
10500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S55 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.937 INCH