HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
8.31 INCH OVERALL LENGTH
12 STANDARD PACKAGE
150 W WATTAGE
E39 MOGUL SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
15000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S56 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
8.31 INCH OVERALL LENGTH
12 STANDARD PACKAGE
150 W WATTAGE
E39 MOGUL SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
15000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S56 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
8.31 INCH OVERALL LENGTH
12 STANDARD PACKAGE
150 W WATTAGE
E39 MOGUL SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
15000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S56 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH