HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
15.06 INCH OVERALL LENGTH
6 STANDARD PACKAGE
1000 W WATTAGE
E39 MOGUL SCREW BASE TYPE
40000 LIFE IN HOUR
E25 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
127000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S52 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.125 INCH
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
15.06 INCH OVERALL LENGTH
6 STANDARD PACKAGE
1000 W WATTAGE
E39 MOGUL SCREW BASE TYPE
40000 LIFE IN HOUR
E25 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
127000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S52 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.125 INCH
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
15.06 INCH OVERALL LENGTH
6 STANDARD PACKAGE
1000 W WATTAGE
E39 MOGUL SCREW BASE TYPE
40000 LIFE IN HOUR
E25 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
127000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S52 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.125 INCH