HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.5 INCH OVERALL LENGTH
MOTION SENSING, SECURITY, COMMERCIAL, INDUSTRIAL APPLICATION
4 STANDARD PACKAGE
100 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
24000 LIFE IN HOUR
B17 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
9500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S54 ANSI CODE/BALLAST
BULB DIAMETER 2.12 INCH
BULB MATERIAL HARD GLASS
MERCURY CONTENT 15.84 MILLIGRAM
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.5 INCH OVERALL LENGTH
MOTION SENSING, SECURITY, COMMERCIAL, INDUSTRIAL APPLICATION
4 STANDARD PACKAGE
100 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
24000 LIFE IN HOUR
B17 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
9500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S54 ANSI CODE/BALLAST
BULB DIAMETER 2.12 INCH
BULB MATERIAL HARD GLASS
MERCURY CONTENT 15.84 MILLIGRAM
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.5 INCH OVERALL LENGTH
MOTION SENSING, SECURITY, COMMERCIAL, INDUSTRIAL APPLICATION
4 STANDARD PACKAGE
100 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
24000 LIFE IN HOUR
B17 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
9500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S54 ANSI CODE/BALLAST
BULB DIAMETER 2.12 INCH
BULB MATERIAL HARD GLASS
MERCURY CONTENT 15.84 MILLIGRAM