HIGH PRESSURE SODIUM TYPE
DIFFUSE COLOR
7.75 INCH OVERALL LENGTH
12 STANDARD PACKAGE
100 W WATTAGE
E39 MOGUL SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED23.5 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
8800 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S54 ANSI CODE/BALLAST
ECOLUX[R], LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.95 INCH
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
DIFFUSE COLOR
7.75 INCH OVERALL LENGTH
12 STANDARD PACKAGE
100 W WATTAGE
E39 MOGUL SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED23.5 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
8800 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S54 ANSI CODE/BALLAST
ECOLUX[R], LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.95 INCH
HIGH PRESSURE SODIUM TYPE
DIFFUSE COLOR
7.75 INCH OVERALL LENGTH
12 STANDARD PACKAGE
100 W WATTAGE
E39 MOGUL SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED23.5 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
8800 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S54 ANSI CODE/BALLAST
ECOLUX[R], LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.95 INCH