GE Lighting Lamp LED80/2M250/740

Description
8.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP EX39 BASE TYPE 50000 LIFE IN HOUR 11800 LUMEN INTENSITY 4000 70 COLOR RENDERING INDEX UNIVERSAL BURNING POSITION ROHS COMPLAINT TEMPERATURE RATING -20 TO 50 DEG C WATTAGE (W) 80
Description
8.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP EX39 BASE TYPE 50000 LIFE IN HOUR 11800 LUMEN INTENSITY 4000 70 COLOR RENDERING INDEX UNIVERSAL BURNING POSITION ROHS COMPLAINT TEMPERATURE RATING -20 TO 50 DEG C WATTAGE (W) 80

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED80/2M250/740 - GE Lighting
Cleveland, OH, USA
8.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP EX39 BASE TYPE 50000 LIFE IN HOUR 11800 LUMEN INTENSITY 4000 70 COLOR RENDERING INDEX UNIVERSAL BURNING POSITION ROHS COMPLAINT TEMPERATURE RATING -20 TO 50 DEG C WATTAGE (W) 80
  • 8.4 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • EX39 BASE TYPE
  • 50000 LIFE IN HOUR
  • 11800 LUMEN INTENSITY
  • 4000
  • 70 COLOR RENDERING INDEX
  • UNIVERSAL BURNING POSITION
  • ROHS COMPLAINT
  • TEMPERATURE RATING -20 TO 50 DEG C
  • WATTAGE (W) 80
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED80/2M250/740
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Strip Lights - 1533625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 4.8 watts
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details