GE Lighting Lamp LED7DP203W830/35

Description
PARABOLIC REFLECTOR TYPE 3.5 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 520 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 1200 CD BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet
Description
PARABOLIC REFLECTOR TYPE 3.5 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 520 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 1200 CD BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DP203W830/35 - GE Lighting
Cleveland, OH, USA
PARABOLIC REFLECTOR TYPE 3.5 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 520 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 1200 CD BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 120 WATTAGE (W) 7
  • PARABOLIC REFLECTOR TYPE
  • 3.5 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR20 SHAPE DESIGNATION
  • 520 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • SEALED BEAM SHAPE DESCRIPTION
  • CENTER BEAM CANDLE POWER 1200 CD
  • BEAM SPREAD ANGLE (DEG) 35
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DP203W830/35
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details
LED Emitters - Infrared, UV, Visible - 2952-HIS180SMD-0-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details