GE Lighting Lamp LED7DMRX1683025-12

Description
DIMMABLE, DIRECTIONAL TYPE 2.2 INCH UL (CANADA AND US) APPROVAL TRACK AND RECESSED LIGHT APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 420 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX WHITE GLASS COLOR ACCENT BEAM SPREAD TYPE ROHS COMPLIANT BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12 WATTAGE (W) 7
Datasheet
Description
DIMMABLE, DIRECTIONAL TYPE 2.2 INCH UL (CANADA AND US) APPROVAL TRACK AND RECESSED LIGHT APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 420 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX WHITE GLASS COLOR ACCENT BEAM SPREAD TYPE ROHS COMPLIANT BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DMRX1683025-12 - GE Lighting
Cleveland, OH, USA
DIMMABLE, DIRECTIONAL TYPE 2.2 INCH UL (CANADA AND US) APPROVAL TRACK AND RECESSED LIGHT APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 420 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX WHITE GLASS COLOR ACCENT BEAM SPREAD TYPE ROHS COMPLIANT BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12 WATTAGE (W) 7
  • DIMMABLE, DIRECTIONAL TYPE
  • 2.2 INCH
  • UL (CANADA AND US) APPROVAL
  • TRACK AND RECESSED LIGHT APPLICATION
  • LED LAMP
  • GU5.3 BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 420 LUMEN INTENSITY
  • 3000
  • 82 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • ACCENT BEAM SPREAD TYPE
  • ROHS COMPLIANT
  • BEAM SPREAD ANGLE (DEG) 25
  • VOLTAGE RATING (V) 12
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DMRX1683025-12
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LED Tube Lights - 2222223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 58 watts
Maximum Overall Length 59.06 inch (1500 mm)
View Details