GE Lighting Lamp LED7DMR16D827/25-12

Description
LED TYPE 1.88 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 12 V VOLTAGE RATING 2 INCH DIAMETER 7 W WATTAGE GU5.3 2-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 2700 83 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 370 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 1.88 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 12 V VOLTAGE RATING 2 INCH DIAMETER 7 W WATTAGE GU5.3 2-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 2700 83 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 370 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DMR16D827/25-12 - GE Lighting
Cleveland, OH, USA
LED TYPE 1.88 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 12 V VOLTAGE RATING 2 INCH DIAMETER 7 W WATTAGE GU5.3 2-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 2700 83 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 370 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 1.88 INCH
  • UL APPROVAL
  • DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION
  • 12 V VOLTAGE RATING
  • 2 INCH DIAMETER
  • 7 W WATTAGE
  • GU5.3 2-PIN BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 2700
  • 83 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • 25 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 370 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DMR16D827/25-12
Product Name Lamp
Lamp Type Lamp
Lamp Power 7 watts
Rated Average Life 25000 hours
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
LED Bulbs - 206014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details