GE Lighting Lamp LED7DBC-CSW9HT2-120

Description
DECORATIVE, DIMMABLE TYPE BEDROOM, FAMILY ROOM, DINING ROOM APPLICATION LED LAMP E12 BASE TYPE 15000 LIFE IN HOUR SOFT WHITE GLASS COLOR CANDLE SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 7
Description
DECORATIVE, DIMMABLE TYPE BEDROOM, FAMILY ROOM, DINING ROOM APPLICATION LED LAMP E12 BASE TYPE 15000 LIFE IN HOUR SOFT WHITE GLASS COLOR CANDLE SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 7

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DBC-CSW9HT2-120 - GE Lighting
Cleveland, OH, USA
DECORATIVE, DIMMABLE TYPE BEDROOM, FAMILY ROOM, DINING ROOM APPLICATION LED LAMP E12 BASE TYPE 15000 LIFE IN HOUR SOFT WHITE GLASS COLOR CANDLE SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 7
  • DECORATIVE, DIMMABLE TYPE
  • BEDROOM, FAMILY ROOM, DINING ROOM APPLICATION
  • LED LAMP
  • E12 BASE TYPE
  • 15000 LIFE IN HOUR
  • SOFT WHITE GLASS COLOR
  • CANDLE SHAPE DESCRIPTION
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 7
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DBC-CSW9HT2-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
LED Strip Lights - 1533650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 4.8 watts
View Details