GE Lighting Lamp LED7DA19/830-120

Description
A-LINE TYPE 4.43 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 450 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet
Description
A-LINE TYPE 4.43 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 450 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DA19/830-120 - GE Lighting
Cleveland, OH, USA
A-LINE TYPE 4.43 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 450 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 7
  • A-LINE TYPE
  • 4.43 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM SCREW-IN BASE TYPE
  • 25000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 450 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • ARBITRARY SHAPE DESCRIPTION
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DA19/830-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products