Description
DIMMABLE TYPE
4.4 INCH
UL (CANADA AND US) APPROVAL
DAMP LOCATION APPLICATION
LED LAMP
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
A19 SHAPE DESIGNATION
480 LUMEN INTENSITY
4000
80 COLOR RENDERING INDEX
WHITE GLASS COLOR
OMNI DIRECTIONAL BEAM SPREAD TYPE
ROHS COMPLIANT
VOLTAGE RATING (V) 120
WATTAGE (W) 6