DIMMABLE TYPE
PENDANT, CHANDELIER, DECORATIVE FIXTURE APPLICATION
LED LAMP
E12 BASE TYPE
15000 LIFE IN HOUR
CAM SHAPE DESIGNATION
GOLDEN TINTED GLASS FINISH
VOLTAGE RATING (V) 120
WATTAGE (W) 3.5
GE Lighting
Done
Description
DIMMABLE TYPE
PENDANT, CHANDELIER, DECORATIVE FIXTURE APPLICATION
LED LAMP
E12 BASE TYPE
15000 LIFE IN HOUR
CAM SHAPE DESIGNATION
GOLDEN TINTED GLASS FINISH
VOLTAGE RATING (V) 120
WATTAGE (W) 3.5
DIMMABLE TYPE
PENDANT, CHANDELIER, DECORATIVE FIXTURE APPLICATION
LED LAMP
E12 BASE TYPE
15000 LIFE IN HOUR
CAM SHAPE DESIGNATION
GOLDEN TINTED GLASS FINISH
VOLTAGE RATING (V) 120
WATTAGE (W) 3.5