GE Lighting Lamp LED4DA15-W/TP-120

Description
LED TYPE 4.43 INCH UL APPROVAL DAMP LOCATION APPLICATION 120 V VOLTAGE RATING 1.87 INCH DIAMETER 4.5 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR A15 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX WHITE GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 270 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 4.43 INCH UL APPROVAL DAMP LOCATION APPLICATION 120 V VOLTAGE RATING 1.87 INCH DIAMETER 4.5 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR A15 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX WHITE GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 270 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED4DA15-W/TP-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 4.43 INCH UL APPROVAL DAMP LOCATION APPLICATION 120 V VOLTAGE RATING 1.87 INCH DIAMETER 4.5 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR A15 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX WHITE GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 270 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 4.43 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • 120 V VOLTAGE RATING
  • 1.87 INCH DIAMETER
  • 4.5 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • A15 SHAPE DESIGNATION
  • 2700
  • 82 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 270 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED4DA15-W/TP-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 4.5 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
LED Bulbs - 205955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 19 watts
View Details
800B 16 mm Push-Button Incandescent Bulb - 800B-N3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details