GE Lighting Lamp LED3DST19-V-120

Description
DIMMABLE TYPE 5 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED FILAMENT LAMP MEDIUM BASE TYPE 15000 LIFE IN HOUR ST19 SHAPE DESIGNATION 440 LUMEN INTENSITY 2500 ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 3
Description
DIMMABLE TYPE 5 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED FILAMENT LAMP MEDIUM BASE TYPE 15000 LIFE IN HOUR ST19 SHAPE DESIGNATION 440 LUMEN INTENSITY 2500 ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 3

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED3DST19-V-120 - GE Lighting
Cleveland, OH, USA
DIMMABLE TYPE 5 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED FILAMENT LAMP MEDIUM BASE TYPE 15000 LIFE IN HOUR ST19 SHAPE DESIGNATION 440 LUMEN INTENSITY 2500 ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 3
  • DIMMABLE TYPE
  • 5 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED FILAMENT LAMP
  • MEDIUM BASE TYPE
  • 15000 LIFE IN HOUR
  • ST19 SHAPE DESIGNATION
  • 440 LUMEN INTENSITY
  • 2500
  • ROHS COMPLIANT
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 3
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED3DST19-V-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LED Emitters - Infrared, UV, Visible - 2952-HIS2000R-0WC-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details