GE Lighting Lamp LED36T8/G/8/850

Description
REFIT, REMOTE TYPE 96 INCH UL 1598, CUL, UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 1-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 4400 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLIANT PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 30
Description
REFIT, REMOTE TYPE 96 INCH UL 1598, CUL, UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 1-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 4400 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLIANT PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 30

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED36T8/G/8/850 - GE Lighting
Cleveland, OH, USA
REFIT, REMOTE TYPE 96 INCH UL 1598, CUL, UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 1-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 4400 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLIANT PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 30
  • REFIT, REMOTE TYPE
  • 96 INCH
  • UL 1598, CUL, UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 1-PIN BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 4400 LUMEN INTENSITY
  • 5000
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • ROHS COMPLIANT
  • PACKAGING QUANTITY 20 PER CASE
  • WATTAGE (W) 30
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED36T8/G/8/850
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS100smd-0 - HIS100smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details
Light & radiation sources, LEDs - L15894-0390MA - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details