LED TYPE
4.3 INCH
UL APPROVAL
DRY LOCATION, DECORATIVE LIGHTING APPLICATION
120 V VOLTAGE RATING
3.12 INCH DIAMETER
2.3 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
G25 SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
CLEAR GLASS FINISH
ENERGY SMART[R] BRAND
INITIAL INTENSITY 95 LUMEN
GE Lighting
Done
Datasheet
Description
LED TYPE
4.3 INCH
UL APPROVAL
DRY LOCATION, DECORATIVE LIGHTING APPLICATION
120 V VOLTAGE RATING
3.12 INCH DIAMETER
2.3 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
G25 SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
CLEAR GLASS FINISH
ENERGY SMART[R] BRAND
INITIAL INTENSITY 95 LUMEN
LED TYPE
4.3 INCH
UL APPROVAL
DRY LOCATION, DECORATIVE LIGHTING APPLICATION
120 V VOLTAGE RATING
3.12 INCH DIAMETER
2.3 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
G25 SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
CLEAR GLASS FINISH
ENERGY SMART[R] BRAND
INITIAL INTENSITY 95 LUMEN