GE Lighting Lamp LED2G16M-C/ES/TP

Description
LED TYPE 3.2 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 2.06 INCH DIAMETER 1.8 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR G16.5 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH ENERGY SMART[R] BRAND INITIAL INTENSITY 75 LUMEN
Datasheet
Description
LED TYPE 3.2 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 2.06 INCH DIAMETER 1.8 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR G16.5 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH ENERGY SMART[R] BRAND INITIAL INTENSITY 75 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED2G16M-C/ES/TP - GE Lighting
Cleveland, OH, USA
LED TYPE 3.2 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 2.06 INCH DIAMETER 1.8 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR G16.5 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH ENERGY SMART[R] BRAND INITIAL INTENSITY 75 LUMEN
  • LED TYPE
  • 3.2 INCH
  • UL APPROVAL
  • DRY LOCATION, DECORATIVE LIGHTING APPLICATION
  • 120 V VOLTAGE RATING
  • 2.06 INCH DIAMETER
  • 1.8 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • G16.5 SHAPE DESIGNATION
  • 3000
  • 80 COLOR RENDERING INDEX
  • CLEAR GLASS FINISH
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 75 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED2G16M-C/ES/TP
Product Name Lamp
Lamp Type Lamp
Lamp Power 1.8 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
LED Strip Lights - 1533648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 4.8 watts
View Details
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
LED Emitters - Infrared, UV, Visible - 2952-HIS20SMD-S-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details