GE Lighting Lamp LED2DCAM-F-120

Description
LED TYPE 4.5 INCH UL APPROVAL DAMP LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.38 INCH DIAMETER 2.2 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX FROSTED GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 90 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 4.5 INCH UL APPROVAL DAMP LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.38 INCH DIAMETER 2.2 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX FROSTED GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 90 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED2DCAM-F-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 4.5 INCH UL APPROVAL DAMP LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.38 INCH DIAMETER 2.2 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX FROSTED GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 90 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 4.5 INCH
  • UL APPROVAL
  • DAMP LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION
  • 120 V VOLTAGE RATING
  • 1.38 INCH DIAMETER
  • 2.2 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • CA11 SHAPE DESIGNATION
  • 3000
  • 80 COLOR RENDERING INDEX
  • FROSTED GLASS FINISH
  • BENT TIP SHAPE DESCRIPTION
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 90 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED2DCAM-F-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 2.2 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
LED Tube Lights - 2492963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 9 watts
Maximum Overall Length 23.62 inch (600 mm)
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
LED Emitters - Infrared, UV, Visible - 2952-HIS20SMD-A-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details