GE Lighting Lamp LED2CAM-IO-F/TP-120

Description
LED TYPE 3.8 INCH UL APPROVAL WET LOCATION, INDOOR/OUTDOOR DECORATIVE LIGHTING, HAND LANTERN, POST LIGHT APPLICATION 120 V VOLTAGE RATING 1.38 INCH DIAMETER 2.4 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH FLUTED, BLUNT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 100 LUMEN
Datasheet
Description
LED TYPE 3.8 INCH UL APPROVAL WET LOCATION, INDOOR/OUTDOOR DECORATIVE LIGHTING, HAND LANTERN, POST LIGHT APPLICATION 120 V VOLTAGE RATING 1.38 INCH DIAMETER 2.4 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH FLUTED, BLUNT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 100 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED2CAM-IO-F/TP-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 3.8 INCH UL APPROVAL WET LOCATION, INDOOR/OUTDOOR DECORATIVE LIGHTING, HAND LANTERN, POST LIGHT APPLICATION 120 V VOLTAGE RATING 1.38 INCH DIAMETER 2.4 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH FLUTED, BLUNT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 100 LUMEN
  • LED TYPE
  • 3.8 INCH
  • UL APPROVAL
  • WET LOCATION, INDOOR/OUTDOOR DECORATIVE LIGHTING, HAND LANTERN, POST LIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 1.38 INCH DIAMETER
  • 2.4 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • CA11 SHAPE DESIGNATION
  • 3000
  • 80 COLOR RENDERING INDEX
  • CLEAR GLASS FINISH
  • FLUTED, BLUNT TIP SHAPE DESCRIPTION
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 100 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED2CAM-IO-F/TP-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 2.4 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

LED Emitters - Infrared, UV, Visible - 2952-HIS20SMD-0-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Hollow cathode lamp - L233-1DQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Halogen Light - 4710492 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details