GE Lighting Lamp LED26DP38S830/40-120

Description
PARABOLIC REFLECTOR TYPE 5.3 INCH UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR, FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1500 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX SILVER GLASS FINISH SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 3100 CD BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 26
Datasheet
Description
PARABOLIC REFLECTOR TYPE 5.3 INCH UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR, FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1500 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX SILVER GLASS FINISH SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 3100 CD BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 26
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PARABOLIC REFLECTOR TYPE 5.3 INCH UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR, FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1500 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX SILVER GLASS FINISH SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 3100 CD BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 26
  • PARABOLIC REFLECTOR TYPE
  • 5.3 INCH
  • UL (CANADA AND US) APPROVAL
  • INDOOR/OUTDOOR, FLOODLIGHT APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 1500 LUMEN INTENSITY
  • 3000
  • 82 COLOR RENDERING INDEX
  • SILVER GLASS FINISH
  • SEALED BEAM SHAPE DESCRIPTION
  • CENTER BEAM CANDLE POWER 3100 CD
  • BEAM SPREAD ANGLE (DEG) 40
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 26
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED26DP38S830/40-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Inspection Lamps - 1964200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details