GE Lighting Lamp LED21T8/G4/850HL

Description
48 INCH UL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2800 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGE QUANTITY 10 PER CASE WATTAGE (W) 18
Datasheet
Description
48 INCH UL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2800 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGE QUANTITY 10 PER CASE WATTAGE (W) 18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED21T8/G4/850HL - GE Lighting
Cleveland, OH, USA
48 INCH UL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2800 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGE QUANTITY 10 PER CASE WATTAGE (W) 18
  • 48 INCH
  • UL, DLC APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 2800 LUMEN INTENSITY
  • 5000
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • PACKAGE QUANTITY 10 PER CASE
  • WATTAGE (W) 18
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED21T8/G4/850HL
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LED Emitters - Infrared, UV, Visible - 2952-HIS180SMD-0-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L233-76NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details