GE Lighting Lamp LED20DP38V/FL/TP

Description
LED TYPE 5.1 INCH UL APPROVAL WET LOCATION, DIRECTIONAL LIGHTING, INDOOR/OUTDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 4.75 INCH DIAMETER 20 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX SILVER GLASS COLOR 40 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 1000 LUMEN PACKAGING QUANTITY 3 WITH DIMMABLE
Datasheet
Description
LED TYPE 5.1 INCH UL APPROVAL WET LOCATION, DIRECTIONAL LIGHTING, INDOOR/OUTDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 4.75 INCH DIAMETER 20 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX SILVER GLASS COLOR 40 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 1000 LUMEN PACKAGING QUANTITY 3 WITH DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED20DP38V/FL/TP - GE Lighting
Cleveland, OH, USA
LED TYPE 5.1 INCH UL APPROVAL WET LOCATION, DIRECTIONAL LIGHTING, INDOOR/OUTDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 4.75 INCH DIAMETER 20 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX SILVER GLASS COLOR 40 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 1000 LUMEN PACKAGING QUANTITY 3 WITH DIMMABLE
  • LED TYPE
  • 5.1 INCH
  • UL APPROVAL
  • WET LOCATION, DIRECTIONAL LIGHTING, INDOOR/OUTDOOR FLOODLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 4.75 INCH DIAMETER
  • 20 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 2700
  • 82 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • 40 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 1000 LUMEN
  • PACKAGING QUANTITY 3
  • WITH DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED20DP38V/FL/TP
Product Name Lamp
Lamp Type Lamp
Lamp Power 20 watts
Rated Average Life 25000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L233-12NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details