GE Lighting Lamp LED1GU10/NFL/CD-120

Description
LED TYPE 2.3 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 2 INCH DIAMETER 1 W WATTAGE GU10 BASE TYPE 12000 LIFE IN HOUR MR16 SHAPE DESIGNATION 5500 70 COLOR RENDERING INDEX SILVER GLASS COLOR 20 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 35 LUMEN
Datasheet
Description
LED TYPE 2.3 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 2 INCH DIAMETER 1 W WATTAGE GU10 BASE TYPE 12000 LIFE IN HOUR MR16 SHAPE DESIGNATION 5500 70 COLOR RENDERING INDEX SILVER GLASS COLOR 20 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 35 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED1GU10/NFL/CD-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 2.3 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 2 INCH DIAMETER 1 W WATTAGE GU10 BASE TYPE 12000 LIFE IN HOUR MR16 SHAPE DESIGNATION 5500 70 COLOR RENDERING INDEX SILVER GLASS COLOR 20 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 35 LUMEN
  • LED TYPE
  • 2.3 INCH
  • UL APPROVAL
  • DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 2 INCH DIAMETER
  • 1 W WATTAGE
  • GU10 BASE TYPE
  • 12000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 5500
  • 70 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • 20 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 35 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED1GU10/NFL/CD-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 1 watts
Rated Average Life 12000 hours
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Hollow cathode lamp - L233-21NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Incandescent Lamp - 120572828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
LED Bulbs - 2234563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 75 watts
View Details