The LED18ET8/4/840 is a 48-inch T8 LED lamp featuring a G13 medium bi-pin base. It operates at 18 watts and delivers an initial lumen output of 2200 lumens with a color temperature of 4000K. The lamp has a color rendering index (CRI) of 80+, indicating good color accuracy. It is rated for a lifespan of 50,000 hours, achieving L70 performance. This product is dimmable and suitable for damp locations, making it versatile for various applications. It requires a compatible ballast for operation and is UL approved for safety.
| GE Lighting | |
|---|---|
| Product Category | Lamps |
| Product Number | LED18ET8/4/840 |
| Product Name | Lamp |
| Lamp Type | Lamp |