GE Lighting Lamp LED18ET8/4/835

Description
48 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2200 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX TUBULAR SHAPE DESCRIPTION DIMMABLE YES WATTAGE (W) 18
Datasheet
Description
48 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2200 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX TUBULAR SHAPE DESCRIPTION DIMMABLE YES WATTAGE (W) 18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED18ET8/4/835 - GE Lighting
Cleveland, OH, USA
48 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2200 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX TUBULAR SHAPE DESCRIPTION DIMMABLE YES WATTAGE (W) 18
  • 48 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • G13 MEDIUM BI-PIN BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 2200 LUMEN INTENSITY
  • 3500
  • 80 COLOR RENDERING INDEX
  • TUBULAR SHAPE DESCRIPTION
  • DIMMABLE YES
  • WATTAGE (W) 18
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18ET8/4/835
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
UVC Lamps - 205985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type UV Lamps
Maximum Overall Length 5.35 inch (136 mm)
Diameter 16 mm (0.6299 inch)
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS100smd-0 - HIS100smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details