GE Lighting Lamp LED18DP38W830/15-120

Description
DIRECTIONAL, DIMMABLE TYPE 5.12 INCH UL APPROVAL INDOOR/OUTDOOR FLOODLIGHT, WET LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3000 BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 WATTAGE (W) 18
Description
DIRECTIONAL, DIMMABLE TYPE 5.12 INCH UL APPROVAL INDOOR/OUTDOOR FLOODLIGHT, WET LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3000 BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 WATTAGE (W) 18

Suppliers

Company
Product
Description
Supplier Links
DIRECTIONAL, DIMMABLE TYPE 5.12 INCH UL APPROVAL INDOOR/OUTDOOR FLOODLIGHT, WET LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3000 BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 WATTAGE (W) 18
  • DIRECTIONAL, DIMMABLE TYPE
  • 5.12 INCH
  • UL APPROVAL
  • INDOOR/OUTDOOR FLOODLIGHT, WET LOCATION APPLICATION
  • LED LAMP
  • MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 3000
  • BODY COLOR WHITE
  • PACKAGING QUANTITY 6 PER CASE
  • BEAM SPREAD ANGLE (DEG) 15
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 18
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18DP38W830/15-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Spotlights & Downlights - 1225159 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details
Incandescent Lamp - 4758988 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type Incandescent Lamps
View Details