Description
DIRECTIONAL TYPE
5.31 INCH
UL APPROVAL
WET LOCATION APPLICATION
LED LAMP
E26 MEDIUM BASE TYPE
25000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1700 LUMEN INTENSITY
4000
81 COLOR RENDERING INDEX
CENTER BEAM CANDLE POWER 6500 CD
BODY COLOR WHITE
PACKAGING QUANTITY 6 PER CASE
BEAM SPREAD ANGLE (DEG) 25
VOLTAGE RATING (V) 120
WATTAGE (W) 18