GE Lighting Lamp LED17DA21/827-120

Description
A-LINE TYPE 5.28 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 15000 LIFE IN HOUR A21 SHAPE DESIGNATION 1600 LUMEN INTENSITY 2700 78 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 17
Datasheet
Description
A-LINE TYPE 5.28 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 15000 LIFE IN HOUR A21 SHAPE DESIGNATION 1600 LUMEN INTENSITY 2700 78 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 17
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED17DA21/827-120 - GE Lighting
Cleveland, OH, USA
A-LINE TYPE 5.28 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 15000 LIFE IN HOUR A21 SHAPE DESIGNATION 1600 LUMEN INTENSITY 2700 78 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 17
  • A-LINE TYPE
  • 5.28 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 15000 LIFE IN HOUR
  • A21 SHAPE DESIGNATION
  • 1600 LUMEN INTENSITY
  • 2700
  • 78 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • ARBITRARY SHAPE DESCRIPTION
  • DIMMABLE YES
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 17
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED17DA21/827-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
LED Strip Lights - 1533664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS100smd-A - HIS100smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details