GE Lighting Lamp LED172G11/850/10

Description
HIGH LUMEN BIAX TYPE UL APPROVAL DAMP LOCATION APPLICATION LED LAMP 2G11 BASE TYPE 40000 LIFE IN HOUR 2150 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX BODY COLOR WHITE PACKAGING QUANTITY 10 PER CASE WATTAGE (W) 17
Datasheet
Description
HIGH LUMEN BIAX TYPE UL APPROVAL DAMP LOCATION APPLICATION LED LAMP 2G11 BASE TYPE 40000 LIFE IN HOUR 2150 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX BODY COLOR WHITE PACKAGING QUANTITY 10 PER CASE WATTAGE (W) 17
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED172G11/850/10 - GE Lighting
Cleveland, OH, USA
HIGH LUMEN BIAX TYPE UL APPROVAL DAMP LOCATION APPLICATION LED LAMP 2G11 BASE TYPE 40000 LIFE IN HOUR 2150 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX BODY COLOR WHITE PACKAGING QUANTITY 10 PER CASE WATTAGE (W) 17
  • HIGH LUMEN BIAX TYPE
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • 2G11 BASE TYPE
  • 40000 LIFE IN HOUR
  • 2150 LUMEN INTENSITY
  • 5000
  • 80 COLOR RENDERING INDEX
  • BODY COLOR WHITE
  • PACKAGING QUANTITY 10 PER CASE
  • WATTAGE (W) 17
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED172G11/850/10
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LED Emitters - Infrared, UV, Visible - 2952-HIS2000R-0WC-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Hollow cathode lamp - L233-69NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Incandescent Lamp - 120572563 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details