GE Lighting Lamp LED16DA212/830-120

Description
A-LINE TYPE 5.28 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR A21 SHAPE DESIGNATION 1600 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION LAMP EFFICACY 100 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 16
Datasheet
Description
A-LINE TYPE 5.28 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR A21 SHAPE DESIGNATION 1600 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION LAMP EFFICACY 100 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED16DA212/830-120 - GE Lighting
Cleveland, OH, USA
A-LINE TYPE 5.28 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR A21 SHAPE DESIGNATION 1600 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION LAMP EFFICACY 100 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 16
  • A-LINE TYPE
  • 5.28 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM SCREW-IN BASE TYPE
  • 25000 LIFE IN HOUR
  • A21 SHAPE DESIGNATION
  • 1600 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • ARBITRARY SHAPE DESCRIPTION
  • LAMP EFFICACY 100 LUMEN
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 16
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED16DA212/830-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Floodlights - 2399073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 200 watts
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details