GE Lighting Lamp LED15ET8/G/4/840

Description
INTEGRATED TYPE 48 INCH UL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1850 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 15
Datasheet
Description
INTEGRATED TYPE 48 INCH UL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1850 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 15
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED15ET8/G/4/840 - GE Lighting
Cleveland, OH, USA
INTEGRATED TYPE 48 INCH UL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1850 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 15
  • INTEGRATED TYPE
  • 48 INCH
  • UL, DLC APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 1850 LUMEN INTENSITY
  • 4000
  • 80 COLOR RENDERING INDEX
  • PACKAGING QUANTITY 20 PER CASE
  • WATTAGE (W) 15
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED15ET8/G/4/840
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L233-45NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details