GE Lighting Lamp LED15ET8/850-V6P

Description
DECORATIVE, DIMMABLE TYPE 48 INCH UL (CANADA AND US) APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 36000 LIFE IN HOUR T8 SHAPE DESIGNATION 1800 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT BALLAST TYPE INSTANT/PRS DIMMING LEVEL 0 TO 10 V WATTAGE (W) 15
Description
DECORATIVE, DIMMABLE TYPE 48 INCH UL (CANADA AND US) APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 36000 LIFE IN HOUR T8 SHAPE DESIGNATION 1800 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT BALLAST TYPE INSTANT/PRS DIMMING LEVEL 0 TO 10 V WATTAGE (W) 15

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED15ET8/850-V6P - GE Lighting
Cleveland, OH, USA
DECORATIVE, DIMMABLE TYPE 48 INCH UL (CANADA AND US) APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 36000 LIFE IN HOUR T8 SHAPE DESIGNATION 1800 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT BALLAST TYPE INSTANT/PRS DIMMING LEVEL 0 TO 10 V WATTAGE (W) 15
  • DECORATIVE, DIMMABLE TYPE
  • 48 INCH
  • UL (CANADA AND US) APPROVAL
  • TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 BASE TYPE
  • 36000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 1800 LUMEN INTENSITY
  • 5000
  • 80 COLOR RENDERING INDEX
  • OMNI DIRECTIONAL BEAM SPREAD TYPE
  • ROHS COMPLIANT
  • BALLAST TYPE INSTANT/PRS
  • DIMMING LEVEL 0 TO 10 V
  • WATTAGE (W) 15
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED15ET8/850-V6P
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details