Description
DECORATIVE, DIMMABLE TYPE
48 INCH
UL (CANADA AND US) APPROVAL
TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION
LED TUBE
G13 BASE TYPE
36000 LIFE IN HOUR
T8 SHAPE DESIGNATION
1750 LUMEN INTENSITY
3500
80 COLOR RENDERING INDEX
OMNI DIRECTIONAL BEAM SPREAD TYPE
ROHS COMPLIANT
BALLAST TYPE INSTANT/PRS
DIMMING LEVEL 0 TO 10 V
WATTAGE (W) 15