GE Lighting Lamp LED14P38S827/25-120

Description
LED TYPE 5.31 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 4.75 INCH DIAMETER 14 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2700 84 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 840 LUMEN
Datasheet
Description
LED TYPE 5.31 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 4.75 INCH DIAMETER 14 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2700 84 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 840 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED14P38S827/25-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 5.31 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 4.75 INCH DIAMETER 14 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2700 84 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 840 LUMEN
  • LED TYPE
  • 5.31 INCH
  • UL APPROVAL
  • DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 4.75 INCH DIAMETER
  • 14 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 2700
  • 84 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • 25 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 840 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED14P38S827/25-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 14 watts
Rated Average Life 25000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Inspection Lamps - 1718488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 13.31 inch (338 mm)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024RGB-F-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Rate 120 Hz
Rated Average Life 100000 hours
View Details