GE Lighting Lamp LED13DBR40/827-120

Description
REFLECTOR TYPE 6.34 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION, FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR BR40 SHAPE DESIGNATION 1070 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX FROSTED GLASS FINISH WHITE GLASS COLOR BULGED REFLECTOR SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 13
Datasheet
Description
REFLECTOR TYPE 6.34 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION, FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR BR40 SHAPE DESIGNATION 1070 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX FROSTED GLASS FINISH WHITE GLASS COLOR BULGED REFLECTOR SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED13DBR40/827-120 - GE Lighting
Cleveland, OH, USA
REFLECTOR TYPE 6.34 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION, FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR BR40 SHAPE DESIGNATION 1070 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX FROSTED GLASS FINISH WHITE GLASS COLOR BULGED REFLECTOR SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 13
  • REFLECTOR TYPE
  • 6.34 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION, FLOODLIGHT APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • BR40 SHAPE DESIGNATION
  • 1070 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • FROSTED GLASS FINISH
  • WHITE GLASS COLOR
  • BULGED REFLECTOR SHAPE DESCRIPTION
  • DIMMABLE YES
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 13
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED13DBR40/827-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
Floodlights - 2234524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 500 watts
View Details