Description
DIRECTIONAL, DIMMABLE TYPE
4.72 INCH
UL APPROVAL
TRACK AND RECESSED LIGHT FIXTURE, DAMP LOCATION APPLICATION
LED LAMP
E26 MEDIUM BASE TYPE
25000 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
1100 LUMEN INTENSITY
3500
80 COLOR RENDERING INDEX
LONG NECK SHAPE DESCRIPTION
FLOOD BEAM SPREAD TYPE
CENTER BEAM CANDLE POWER 2500 CD
BODY COLOR WHITE
PACKAGING QUANTITY 6 PER CASE
BEAM SPREAD ANGLE (DEG) 40
VOLTAGE RATING (V) 120
WATTAGE (W) 12