GE Lighting Lamp LED12DP38W830/40-120V

Description
LED TYPE 5.31 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 12 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR 40 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 1000 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 5.31 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 12 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR 40 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 1000 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED TYPE 5.31 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 12 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR 40 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 1000 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 5.31 INCH
  • UL APPROVAL
  • DRY LOCATION, DIRECTIONAL LIGHTING, FLOODLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 12 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 3000
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • 40 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 1000 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12DP38W830/40-120V
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Strip Lights - 2186877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combinations - PM22C-024RGB - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details