GE Lighting Lamp LED11DA19/CS2P-120

Description
DIMMABLE TYPE GENERAL PURPOSE APPLICATION LED LAMP E26 BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 850 LUMEN INTENSITY 80 COLOR RENDERING INDEX VOLTAGE RATING (V) 120 WATTAGE (W) 11
Description
DIMMABLE TYPE GENERAL PURPOSE APPLICATION LED LAMP E26 BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 850 LUMEN INTENSITY 80 COLOR RENDERING INDEX VOLTAGE RATING (V) 120 WATTAGE (W) 11

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED11DA19/CS2P-120 - GE Lighting
Cleveland, OH, USA
DIMMABLE TYPE GENERAL PURPOSE APPLICATION LED LAMP E26 BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 850 LUMEN INTENSITY 80 COLOR RENDERING INDEX VOLTAGE RATING (V) 120 WATTAGE (W) 11
  • DIMMABLE TYPE
  • GENERAL PURPOSE APPLICATION
  • LED LAMP
  • E26 BASE TYPE
  • 25000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 850 LUMEN INTENSITY
  • 80 COLOR RENDERING INDEX
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 11
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED11DA19/CS2P-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details
UVC Lamps - 2396208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type UV Lamps
Maximum Overall Length 1.69 inch (43 mm)
Diameter 76 mm (2.99 inch)
View Details
ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS100smd-A - HIS100smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details