GE Company Contactor/Starter Coil LB3DD

Description
DISCONTINUED BY MANUFACTURER, COIL, 24 V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, 24 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 12196141 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
12196141
Contactor/Starter Coil 12196141
DISCONTINUED BY MANUFACTURER, COIL, 24 V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, 24 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 12196141
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

Contactor/Starter Coil - 4703817 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 480 volts
View Details
3 Pole 150A Contactors - MC-150A-AC400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details