GE Company Contactor/Starter Coil LB1AJ

Description
DISCONTINUED BY MANUFACTURER, COIL, CL00-25, 120V/60HZ, 110V/50HZ, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, CL00-25, 120V/60HZ, 110V/50HZ, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 444583 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
444583
Contactor/Starter Coil 444583
DISCONTINUED BY MANUFACTURER, COIL, CL00-25, 120V/60HZ, 110V/50HZ, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, CL00-25, 120V/60HZ, 110V/50HZ, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor/Starter Coil -  - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
Contactor/Starter Coil
GENERAL ELECTRIC Contactors & Starters LB1AJ

GENERAL ELECTRIC Contactors & Starters LB1AJ

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 444583
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09J200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
2 suppliers
Motor Starters - 206058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details
Contactor - 91214854 - Radwell International
Specs
Number of Poles 3
Motor Voltage 24 to 600 volts
View Details
Solid State Overload/Relay - 55563501 - Radwell International
Specs
Device Technology Solid State
View Details