GE LightingMiniature Incandescent LampKPR102/BP2-2
Description
48 INCH OVERALL LENGTH
FLASHLIGHT 2D KRYPTON, HAND LANTERN, FLASHLIGHT APPLICATION
48 STANDARD PACKAGE
SINGLE CONTACT MINIATURE FLANGED BASE TYPE
B3.5 SHAPE DESIGNATION
1.3 CD (SPHERICAL), 16 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.7 AMPERE Design Current
2.4 V Design Voltage
2 W Design Wattage
15 LIFE 1 IN HOUR
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
48 INCH OVERALL LENGTH
FLASHLIGHT 2D KRYPTON, HAND LANTERN, FLASHLIGHT APPLICATION
48 STANDARD PACKAGE
SINGLE CONTACT MINIATURE FLANGED BASE TYPE
B3.5 SHAPE DESIGNATION
1.3 CD (SPHERICAL), 16 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.7 AMPERE Design Current
2.4 V Design Voltage
2 W Design Wattage
15 LIFE 1 IN HOUR
PACKAGING TYPE BLISTER PACK
48 INCH OVERALL LENGTH
FLASHLIGHT 2D KRYPTON, HAND LANTERN, FLASHLIGHT APPLICATION
48 STANDARD PACKAGE
SINGLE CONTACT MINIATURE FLANGED BASE TYPE
B3.5 SHAPE DESIGNATION
1.3 CD (SPHERICAL), 16 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.7 AMPERE Design Current
2.4 V Design Voltage
2 W Design Wattage
15 LIFE 1 IN HOUR
PACKAGING TYPE BLISTER PACK
48 INCH OVERALL LENGTH
FLASHLIGHT 2D KRYPTON, HAND LANTERN, FLASHLIGHT APPLICATION