GE LightingMiniature Incandescent LampKPR-113/BP2-4.8
Description
1.25 INCH OVERALL LENGTH
FLASHLIGHT 4D KRYPTON, HAND LANTERN, FLASHLIGHT APPLICATION
48 STANDARD PACKAGE
SINGLE CONTACT MINIATURE FLANGED BASE TYPE
B3.5 SHAPE DESIGNATION
4.1 CD (SPHERICAL), 52 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.47 AMPERE Design Current
4.8 V Design Voltage
4 W Design Wattage
20 LIFE 1 IN HOUR
BULB DIAMETER 0.438 INCH
LIGHT CENTER LENGTH 0.25 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.25 INCH OVERALL LENGTH
FLASHLIGHT 4D KRYPTON, HAND LANTERN, FLASHLIGHT APPLICATION
48 STANDARD PACKAGE
SINGLE CONTACT MINIATURE FLANGED BASE TYPE
B3.5 SHAPE DESIGNATION
4.1 CD (SPHERICAL), 52 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.47 AMPERE Design Current
4.8 V Design Voltage
4 W Design Wattage
20 LIFE 1 IN HOUR
BULB DIAMETER 0.438 INCH
LIGHT CENTER LENGTH 0.25 INCH
PACKAGING TYPE BLISTER PACK
1.25 INCH OVERALL LENGTH
FLASHLIGHT 4D KRYPTON, HAND LANTERN, FLASHLIGHT APPLICATION
48 STANDARD PACKAGE
SINGLE CONTACT MINIATURE FLANGED BASE TYPE
B3.5 SHAPE DESIGNATION
4.1 CD (SPHERICAL), 52 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.47 AMPERE Design Current
4.8 V Design Voltage
4 W Design Wattage
20 LIFE 1 IN HOUR
BULB DIAMETER 0.438 INCH
LIGHT CENTER LENGTH 0.25 INCH
PACKAGING TYPE BLISTER PACK
1.25 INCH OVERALL LENGTH
FLASHLIGHT 4D KRYPTON, HAND LANTERN, FLASHLIGHT APPLICATION