MERCURY TYPE
DELUXE WHITE COLOR
11.31 INCH OVERALL LENGTH
6 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
3900
50 COLOR RENDERING INDEX
22600 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H33 ANSI CODE/BALLAST
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH
GE Lighting
Done
Datasheet
Description
MERCURY TYPE
DELUXE WHITE COLOR
11.31 INCH OVERALL LENGTH
6 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
3900
50 COLOR RENDERING INDEX
22600 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H33 ANSI CODE/BALLAST
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH
MERCURY TYPE
DELUXE WHITE COLOR
11.31 INCH OVERALL LENGTH
6 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
3900
50 COLOR RENDERING INDEX
22600 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H33 ANSI CODE/BALLAST
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH