MERCURY TYPE
DELUXE WHITE COLOR
8.25 INCH OVERALL LENGTH
MOTION SENSING, SECURITY, STREET LIGHTING APPLICATION
4 STANDARD PACKAGE
175 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
3900
50 COLOR RENDERING INDEX
7800 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H39 ANSI CODE/BALLAST
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
GE Lighting
Done
Datasheet
Description
MERCURY TYPE
DELUXE WHITE COLOR
8.25 INCH OVERALL LENGTH
MOTION SENSING, SECURITY, STREET LIGHTING APPLICATION
4 STANDARD PACKAGE
175 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
3900
50 COLOR RENDERING INDEX
7800 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H39 ANSI CODE/BALLAST
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
MERCURY TYPE
DELUXE WHITE COLOR
8.25 INCH OVERALL LENGTH
MOTION SENSING, SECURITY, STREET LIGHTING APPLICATION
4 STANDARD PACKAGE
175 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
3900
50 COLOR RENDERING INDEX
7800 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H39 ANSI CODE/BALLAST
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
MERCURY TYPE
DELUXE WHITE COLOR
8.25 INCH OVERALL LENGTH
MOTION SENSING, SECURITY, STREET LIGHTING APPLICATION