MERCURY TYPE
CLEAR COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
175 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
5700
15 COLOR RENDERING INDEX
7850 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H39 ANSI CODE/BALLAST
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
GE Lighting
Done
Datasheet
Description
MERCURY TYPE
CLEAR COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
175 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
5700
15 COLOR RENDERING INDEX
7850 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H39 ANSI CODE/BALLAST
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
MERCURY TYPE
CLEAR COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
175 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
5700
15 COLOR RENDERING INDEX
7850 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H39 ANSI CODE/BALLAST
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH