MERCURY TYPE
DELUXE WHITE COLOR
5.43 INCH OVERALL LENGTH
5 STANDARD PACKAGE
100 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
20000 LIFE IN HOUR
ED17 SHAPE DESIGNATION
3900
50 COLOR RENDERING INDEX
4000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H38 ANSI CODE/BALLAST
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.12 INCH
GE Lighting
Done
Datasheet
Description
MERCURY TYPE
DELUXE WHITE COLOR
5.43 INCH OVERALL LENGTH
5 STANDARD PACKAGE
100 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
20000 LIFE IN HOUR
ED17 SHAPE DESIGNATION
3900
50 COLOR RENDERING INDEX
4000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H38 ANSI CODE/BALLAST
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.12 INCH
MERCURY TYPE
DELUXE WHITE COLOR
5.43 INCH OVERALL LENGTH
5 STANDARD PACKAGE
100 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
20000 LIFE IN HOUR
ED17 SHAPE DESIGNATION
3900
50 COLOR RENDERING INDEX
4000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H38 ANSI CODE/BALLAST
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.12 INCH