MERCURY TYPE
DELUXE WHITE COLOR
7.5 INCH OVERALL LENGTH
MOTION SENSING, SECURITY APPLICATION
4 STANDARD PACKAGE
100 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED23.5 SHAPE DESIGNATION
3900
50 COLOR RENDERING INDEX
4000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H38 ANSI CODE/BALLAST
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.937 INCH
GE Lighting
Done
Datasheet
Description
MERCURY TYPE
DELUXE WHITE COLOR
7.5 INCH OVERALL LENGTH
MOTION SENSING, SECURITY APPLICATION
4 STANDARD PACKAGE
100 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED23.5 SHAPE DESIGNATION
3900
50 COLOR RENDERING INDEX
4000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H38 ANSI CODE/BALLAST
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.937 INCH
MERCURY TYPE
DELUXE WHITE COLOR
7.5 INCH OVERALL LENGTH
MOTION SENSING, SECURITY APPLICATION
4 STANDARD PACKAGE
100 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED23.5 SHAPE DESIGNATION
3900
50 COLOR RENDERING INDEX
4000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H38 ANSI CODE/BALLAST
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.937 INCH