MERCURY TYPE
CLEAR COLOR
7.5 INCH OVERALL LENGTH
MOTION SENSING, SECURITY, STREET LIGHTING APPLICATION
5 STANDARD PACKAGE
100 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED23.5 SHAPE DESIGNATION
5700
15 COLOR RENDERING INDEX
3850 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H38 ANSI CODE/BALLAST
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.937 INCH
GE Lighting
Done
Datasheet
Description
MERCURY TYPE
CLEAR COLOR
7.5 INCH OVERALL LENGTH
MOTION SENSING, SECURITY, STREET LIGHTING APPLICATION
5 STANDARD PACKAGE
100 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED23.5 SHAPE DESIGNATION
5700
15 COLOR RENDERING INDEX
3850 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H38 ANSI CODE/BALLAST
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.937 INCH
MERCURY TYPE
CLEAR COLOR
7.5 INCH OVERALL LENGTH
MOTION SENSING, SECURITY, STREET LIGHTING APPLICATION
5 STANDARD PACKAGE
100 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED23.5 SHAPE DESIGNATION
5700
15 COLOR RENDERING INDEX
3850 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H38 ANSI CODE/BALLAST
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.937 INCH
MERCURY TYPE
CLEAR COLOR
7.5 INCH OVERALL LENGTH
MOTION SENSING, SECURITY, STREET LIGHTING APPLICATION